Airflow Systems, Inc. Air Cleaner F120

Description
Features & Benefits Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 2.0 Noise Level (dBA): 75 (69 with Silencer); 79/75 (3 HP) Electrical: 2.0 HP - 208-230/460/3/60, 6.5/6.2/3.1 amps, std.; 3.0 HP - 208-230/460/3/60, 9.2/8.0/4.0 amps, opt.; 2.0 HP - 190/380/3/50 opt. Dimensions Width: 25.00" Height: 26.00" Depth: 72.00"
Description
Features & Benefits Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 2.0 Noise Level (dBA): 75 (69 with Silencer); 79/75 (3 HP) Electrical: 2.0 HP - 208-230/460/3/60, 6.5/6.2/3.1 amps, std.; 3.0 HP - 208-230/460/3/60, 9.2/8.0/4.0 amps, opt.; 2.0 HP - 190/380/3/50 opt. Dimensions Width: 25.00" Height: 26.00" Depth: 72.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F120 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F120
Air Cleaner F120
Features & Benefits Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 2.0 Noise Level (dBA): 75 (69 with Silencer); 79/75 (3 HP) Electrical: 2.0 HP - 208-230/460/3/60, 6.5/6.2/3.1 amps, std.; 3.0 HP - 208-230/460/3/60, 9.2/8.0/4.0 amps, opt.; 2.0 HP - 190/380/3/50 opt. Dimensions Width: 25.00" Height: 26.00" Depth: 72.00"

Features & Benefits

  • Capacities to 3800 CFM: Handles toughest industrial applications.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools.
  • Prewired to Junction Box: For fast, easy installation.

Options

  • Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces air flow noise for quieter operation.
  • Charcoal Adsorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Inlet Plenum

Specifications

  • Construction: 16 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 2.0
  • Noise Level (dBA): 75 (69 with Silencer); 79/75 (3 HP)
  • Electrical: 2.0 HP - 208-230/460/3/60, 6.5/6.2/3.1 amps, std.; 3.0 HP - 208-230/460/3/60, 9.2/8.0/4.0 amps, opt.; 2.0 HP - 190/380/3/50 opt.

Dimensions

  • Width: 25.00"
  • Height: 26.00"
  • Depth: 72.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F120
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Hospital Contamination Control - IsolationAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
Model 300 UVC Portable Room Air Cleaner - SS-300-PRAC-UVC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 595 m³/hr (504 MSCFD)
View Details
SP-800-AMB-ULPA Room Air Scrubber -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; Ambient
Flow Volume 1360 m³/hr (1153 MSCFD)
View Details