Airflow Systems, Inc. Air Cleaner HC-4

Description
Features & Benefits Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-Electrostatic Operation: High reliability, low maintenance. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reversepulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise up to 4 dBA. Custom Cartridge Media: For specific applications. 14-ft. E-Z Arm® High Flow Extractors: Replaces standard 10-ft. E-Z Arm® Extractorsfor peak system performance. (2) 8-in. Dia. Inlets: Simplifies ducted application installation (less dual arms.) Specifications Construction: 14 and 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0 Noise Level (dBA): 82/78 silencer Electrical: 3.0 HP - 208-230/460/575/3/60 , 8.6/4.3/3 amps, std. Dimensions Length: 77.00" Height: 45.50" (with Hoppers) Depth: 28.00"
Description
Features & Benefits Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-Electrostatic Operation: High reliability, low maintenance. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reversepulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise up to 4 dBA. Custom Cartridge Media: For specific applications. 14-ft. E-Z Arm® High Flow Extractors: Replaces standard 10-ft. E-Z Arm® Extractorsfor peak system performance. (2) 8-in. Dia. Inlets: Simplifies ducted application installation (less dual arms.) Specifications Construction: 14 and 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0 Noise Level (dBA): 82/78 silencer Electrical: 3.0 HP - 208-230/460/575/3/60 , 8.6/4.3/3 amps, std. Dimensions Length: 77.00" Height: 45.50" (with Hoppers) Depth: 28.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - HC-4 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
HC-4
Air Cleaner HC-4
Features & Benefits Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-Electrostatic Operation: High reliability, low maintenance. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reversepulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise up to 4 dBA. Custom Cartridge Media: For specific applications. 14-ft. E-Z Arm® High Flow Extractors: Replaces standard 10-ft. E-Z Arm® Extractorsfor peak system performance. (2) 8-in. Dia. Inlets: Simplifies ducted application installation (less dual arms.) Specifications Construction: 14 and 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0 Noise Level (dBA): 82/78 silencer Electrical: 3.0 HP - 208-230/460/575/3/60 , 8.6/4.3/3 amps, std. Dimensions Length: 77.00" Height: 45.50" (with Hoppers) Depth: 28.00"

Features & Benefits

  • Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems.
  • Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
  • Non-Electrostatic Operation: High reliability, low maintenance.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reversepulse systems.
  • Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces noise up to 4 dBA.
  • Custom Cartridge Media: For specific applications.
  • 14-ft. E-Z Arm® High Flow Extractors: Replaces standard 10-ft. E-Z Arm® Extractorsfor peak system performance.
  • (2) 8-in. Dia. Inlets: Simplifies ducted application installation (less dual arms.)

Specifications

  • Construction: 14 and 16 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 3.0
  • Noise Level (dBA): 82/78 silencer
  • Electrical: 3.0 HP - 208-230/460/575/3/60, 8.6/4.3/3 amps, std.

Dimensions

  • Length: 77.00"
  • Height: 45.50" (with Hoppers)
  • Depth: 28.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number HC-4
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Self-Cleaning Cartridge Air Cleaners - AC 4-60-5 - Filter 1 Clean Air Consultants
Specs
Application Industrtial
Flow Volume 10198 m³/hr (8646 MSCFD)
View Details
Ductless Filtration Systems for Fireproof Cabinets - ChemTrap™ H 402 - Erlab Inc.
Specs
Application Commercial
Technology Injected Polypropylene Filter
Flow Volume 74.79 m³/hr (63.4 MSCFD)
View Details