Airflow Systems, Inc. Air Cleaner AirPod

Description
The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient air filtration for processes such as grinding, sanding, surface finishing, woodworking, metal fabrication, and chemical / powder processing, warehousing, and training labs at vocational schools. Features & Benefits Flexibility: AirPod modules may be stacked one, two, or three high, providing as much filtration capacity as needed. Versatility: The AirPod I comes standard with casters allowing the unit to be moved to the dust source with ease. The larger units can be easily positioned within the work area, each requiring a small 31" x 31" footprint. Maximized Filter Surface Area: Each AirPod module features standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance: Fully visible, easy-access filters simplify monitoring and replacement. Low Cost of Operation: The AirPod uses standard disposable filters and requires no compressed air. Specifications Nominal Air flow: 2500 CFM (3/4 HP), 5000 CFM (3HP), 4000 CFM (3HP with AD after-filter). Construction: 16 ga. Welded zinc-coated steel, powder coated cabinet. Acoustical lining in plenum and blower compartment. Blower Pkg (HP): AirPod I: 2-speed forward curve, direct drive; AirPod II & III: Dynamically balanced, non-sparking, motor/blowers. (Optional 2-speed motor/blower available for AirPod II.) Noise Level (dBA): 68 (3/4 HP), 77 (3 HP). Electrical: AirPod I, standard: 115/1/60, 11.4 amps, 3/4 HP; AirPod II & III, standard: 208-230/460/3/60, 7.8-7.2/4 amps, 3 HP; optional: 230/1/60 11.7 amps, 3 HP. Weight (lbs): AirPod I: 312, AirPod II: 394, AirPod III: 455 Dimensions Width: AirPod I: 62.50", AirPod II: 80.50", AirPod III: 104.50" Height: 31.00" Depth: 31.00" Height of each AirPod module: 24.0" Height, AirPod base: 6.0"
Description
The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient air filtration for processes such as grinding, sanding, surface finishing, woodworking, metal fabrication, and chemical / powder processing, warehousing, and training labs at vocational schools. Features & Benefits Flexibility: AirPod modules may be stacked one, two, or three high, providing as much filtration capacity as needed. Versatility: The AirPod I comes standard with casters allowing the unit to be moved to the dust source with ease. The larger units can be easily positioned within the work area, each requiring a small 31" x 31" footprint. Maximized Filter Surface Area: Each AirPod module features standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance: Fully visible, easy-access filters simplify monitoring and replacement. Low Cost of Operation: The AirPod uses standard disposable filters and requires no compressed air. Specifications Nominal Air flow: 2500 CFM (3/4 HP), 5000 CFM (3HP), 4000 CFM (3HP with AD after-filter). Construction: 16 ga. Welded zinc-coated steel, powder coated cabinet. Acoustical lining in plenum and blower compartment. Blower Pkg (HP): AirPod I: 2-speed forward curve, direct drive; AirPod II & III: Dynamically balanced, non-sparking, motor/blowers. (Optional 2-speed motor/blower available for AirPod II.) Noise Level (dBA): 68 (3/4 HP), 77 (3 HP). Electrical: AirPod I, standard: 115/1/60, 11.4 amps, 3/4 HP; AirPod II & III, standard: 208-230/460/3/60, 7.8-7.2/4 amps, 3 HP; optional: 230/1/60 11.7 amps, 3 HP. Weight (lbs): AirPod I: 312, AirPod II: 394, AirPod III: 455 Dimensions Width: AirPod I: 62.50", AirPod II: 80.50", AirPod III: 104.50" Height: 31.00" Depth: 31.00" Height of each AirPod module: 24.0" Height, AirPod base: 6.0"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - AirPod - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
AirPod
Air Cleaner AirPod
The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient air filtration for processes such as grinding, sanding, surface finishing, woodworking, metal fabrication, and chemical / powder processing, warehousing, and training labs at vocational schools. Features & Benefits Flexibility: AirPod modules may be stacked one, two, or three high, providing as much filtration capacity as needed. Versatility: The AirPod I comes standard with casters allowing the unit to be moved to the dust source with ease. The larger units can be easily positioned within the work area, each requiring a small 31" x 31" footprint. Maximized Filter Surface Area: Each AirPod module features standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance: Fully visible, easy-access filters simplify monitoring and replacement. Low Cost of Operation: The AirPod uses standard disposable filters and requires no compressed air. Specifications Nominal Air flow: 2500 CFM (3/4 HP), 5000 CFM (3HP), 4000 CFM (3HP with AD after-filter). Construction: 16 ga. Welded zinc-coated steel, powder coated cabinet. Acoustical lining in plenum and blower compartment. Blower Pkg (HP): AirPod I: 2-speed forward curve, direct drive; AirPod II & III: Dynamically balanced, non-sparking, motor/blowers. (Optional 2-speed motor/blower available for AirPod II.) Noise Level (dBA): 68 (3/4 HP), 77 (3 HP). Electrical: AirPod I, standard: 115/1/60, 11.4 amps, 3/4 HP; AirPod II & III, standard: 208-230/460/3/60, 7.8-7.2/4 amps, 3 HP; optional: 230/1/60 11.7 amps, 3 HP. Weight (lbs): AirPod I: 312, AirPod II: 394, AirPod III: 455 Dimensions Width: AirPod I: 62.50", AirPod II: 80.50", AirPod III: 104.50" Height: 31.00" Depth: 31.00" Height of each AirPod module: 24.0" Height, AirPod base: 6.0"

The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient air filtration for processes such as grinding, sanding, surface finishing, woodworking, metal fabrication, and chemical / powder processing, warehousing, and training labs at vocational schools.

Features & Benefits

  • Flexibility: AirPod modules may be stacked one, two, or three high, providing as much filtration capacity as needed.
  • Versatility: The AirPod I comes standard with casters allowing the unit to be moved to the dust source with ease. The larger units can be easily positioned within the work area, each requiring a small 31" x 31" footprint.
  • Maximized Filter Surface Area: Each AirPod module features standard panel filters on all four sides.
  • Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available.
  • Easy Maintenance: Fully visible, easy-access filters simplify monitoring and replacement.
  • Low Cost of Operation: The AirPod uses standard disposable filters and requires no compressed air.

Specifications

  • Nominal Air flow: 2500 CFM (3/4 HP), 5000 CFM (3HP), 4000 CFM (3HP with AD after-filter).
  • Construction: 16 ga. Welded zinc-coated steel, powder coated cabinet. Acoustical lining in plenum and blower compartment.
  • Blower Pkg (HP): AirPod I: 2-speed forward curve, direct drive; AirPod II & III: Dynamically balanced, non-sparking, motor/blowers. (Optional 2-speed motor/blower available for AirPod II.)
  • Noise Level (dBA): 68 (3/4 HP), 77 (3 HP).
  • Electrical: AirPod I, standard: 115/1/60, 11.4 amps, 3/4 HP; AirPod II & III, standard: 208-230/460/3/60, 7.8-7.2/4 amps, 3 HP; optional: 230/1/60 11.7 amps, 3 HP.
  • Weight (lbs): AirPod I: 312, AirPod II: 394, AirPod III: 455

Dimensions

  • Width: AirPod I: 62.50", AirPod II: 80.50", AirPod III: 104.50"
  • Height: 31.00"
  • Depth: 31.00"
  • Height of each AirPod module: 24.0"
  • Height, AirPod base: 6.0"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number AirPod
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Room Air Purifier -  - Mystaire, Inc.
Mystaire, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
Voltage 110 to 220 volts
View Details
Specs
Application Residential
Technology Photocatalytic Oxidation  (PCO) Air Purifier
View Details