Airflow Systems, Inc. Air Cleaner F90

Description
Features & Benefits Capacities to 2800 CFM: Handles toughest industrial applications. Belt Drive Blower: Standard Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Backwards Inclined Blower: For operating at higher pressures. Inlet Plenum Specifications Construction: 16 ga. steel cabinet, powder coated; Blower Pkg (HP): 1.5, std.; 3.0, opt. Noise Level (dBA): 74 std./78 Class II Electrical: 1.5 HP - 208-230/460/3/60, 5/2.5 amps.; 3.0 HP - 208-230/460/3/60, 8.0/4.0; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Width: 21.00" Height: 27.00" Depth: 66.00"
Description
Features & Benefits Capacities to 2800 CFM: Handles toughest industrial applications. Belt Drive Blower: Standard Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Backwards Inclined Blower: For operating at higher pressures. Inlet Plenum Specifications Construction: 16 ga. steel cabinet, powder coated; Blower Pkg (HP): 1.5, std.; 3.0, opt. Noise Level (dBA): 74 std./78 Class II Electrical: 1.5 HP - 208-230/460/3/60, 5/2.5 amps.; 3.0 HP - 208-230/460/3/60, 8.0/4.0; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Width: 21.00" Height: 27.00" Depth: 66.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F90 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F90
Air Cleaner F90
Features & Benefits Capacities to 2800 CFM: Handles toughest industrial applications. Belt Drive Blower: Standard Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Backwards Inclined Blower: For operating at higher pressures. Inlet Plenum Specifications Construction: 16 ga. steel cabinet, powder coated; Blower Pkg (HP): 1.5, std.; 3.0, opt. Noise Level (dBA): 74 std./78 Class II Electrical: 1.5 HP - 208-230/460/3/60, 5/2.5 amps.; 3.0 HP - 208-230/460/3/60, 8.0/4.0; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Width: 21.00" Height: 27.00" Depth: 66.00"

Features & Benefits

  • Capacities to 2800 CFM: Handles toughest industrial applications.
  • Belt Drive Blower: Standard
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools.
  • Prewired to Junction Box: For fast, easy installation.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces air flow noise for quieter operation.
  • Charcoal Adsorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Backwards Inclined Blower: For operating at higher pressures.
  • Inlet Plenum

Specifications

  • Construction: 16 ga. steel cabinet, powder coated;
  • Blower Pkg (HP): 1.5, std.; 3.0, opt.
  • Noise Level (dBA): 74 std./78 Class II
  • Electrical: 1.5 HP - 208-230/460/3/60, 5/2.5 amps.; 3.0 HP - 208-230/460/3/60, 8.0/4.0; 2.0 HP - 190/380/3/50, 7.2/3.6

Dimensions

  • Width: 21.00"
  • Height: 27.00"
  • Depth: 66.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F90
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8802343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 280 m³/hr (237 MSCFD)
View Details
Hospital Contamination Control - IsolationAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
Model 200 Portable Room Air Cleaner - SS-200-PRAC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 170 m³/hr (144 MSCFD)
View Details
CM-3500-3C Ceiling-Mount Ambient Air Cleaner -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; Ambient
Flow Volume 5949 m³/hr (5043 MSCFD)
View Details