Airflow Systems, Inc. Air Cleaner FM600

Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"
Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - FM600 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
FM600
Air Cleaner FM600
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"

Features & Benefits

  • Complete, Above-ceiling Unit: Installs completely concealed; quiet operation.
  • Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: provides maximum collection and filtration effectiveness.
  • ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control.
  • Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed.
  • Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal.
  • Remote Wall Switch: 2-speed lighted switch.

Options

  • Charcoal Absorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Dual Inlet: Two inlets and two outlets for improved air circulation.

Specifications

  • Construction: 18 ga. welded steel cabinet, textured epoxy finish
  • Noise Level (dBA): 42/45
  • Electrical: .50 HP - 115V, 7.4 amps
  • Nominal Air Flow (CFM): 750/1000 CFM

Dimensions

  • Width: 20.00"
  • Height: 14.00"
  • Length: 46.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number FM600
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8802343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 280 m³/hr (237 MSCFD)
View Details
Residential Wildfire Smoke UV Purifiers - P900 - Sanuvox Technologies, Inc.
Specs
Application Residential
Technology Ultraviolet Germicidal Irradiation (UVGI) Air Purifier; Portable
View Details
Hospital Contamination Control - IsolationAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
S-987-UCA2 Ultra Clean Air System | ULPA -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology Negative Air
Flow Volume 595 m³/hr (504 MSCFD)
View Details