Airflow Systems, Inc. Air Cleaner F91

Description
Features & Benefits 10-ft. E-Z Arm® High Flow Extractor: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 3 dBA. 14-ft. E-Z Arm® High Flow Extractor: Replaces standard 10-ft. E-Z Arm® Extractor for peak system performance. Available Filter Modules: Chevron® mist collector, Disposable 4 prefilter, 99.97% efficiency HEPA after-filter, multi-filter gas adsorption module. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0, 2.0 Noise Level (dBA): 78 Electrical: 3.0 HP - 208/230/460/3/60, 8.0/4.0 amps.; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Width: 21.00" Height: 26.00" Depth: 86.00"
Description
Features & Benefits 10-ft. E-Z Arm® High Flow Extractor: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 3 dBA. 14-ft. E-Z Arm® High Flow Extractor: Replaces standard 10-ft. E-Z Arm® Extractor for peak system performance. Available Filter Modules: Chevron® mist collector, Disposable 4 prefilter, 99.97% efficiency HEPA after-filter, multi-filter gas adsorption module. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0, 2.0 Noise Level (dBA): 78 Electrical: 3.0 HP - 208/230/460/3/60, 8.0/4.0 amps.; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Width: 21.00" Height: 26.00" Depth: 86.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F91 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F91
Air Cleaner F91
Features & Benefits 10-ft. E-Z Arm® High Flow Extractor: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 3 dBA. 14-ft. E-Z Arm® High Flow Extractor: Replaces standard 10-ft. E-Z Arm® Extractor for peak system performance. Available Filter Modules: Chevron® mist collector, Disposable 4 prefilter, 99.97% efficiency HEPA after-filter, multi-filter gas adsorption module. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0, 2.0 Noise Level (dBA): 78 Electrical: 3.0 HP - 208/230/460/3/60, 8.0/4.0 amps.; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Width: 21.00" Height: 26.00" Depth: 86.00"

Features & Benefits

  • 10-ft. E-Z Arm® High Flow Extractor: Increases collection efficiency over ambient systems.
  • Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces noise by 3 dBA.
  • 14-ft. E-Z Arm® High Flow Extractor: Replaces standard 10-ft. E-Z Arm® Extractor for peak system performance.
  • Available Filter Modules: Chevron® mist collector, Disposable 4 prefilter, 99.97% efficiency HEPA after-filter, multi-filter gas adsorption module.

Specifications

  • Construction: 16 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 3.0, 2.0
  • Noise Level (dBA): 78
  • Electrical: 3.0 HP - 208/230/460/3/60, 8.0/4.0 amps.; 2.0 HP - 190/380/3/50, 7.2/3.6

Dimensions

  • Width: 21.00"
  • Height: 26.00"
  • Depth: 86.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F91
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Room Air Purifier -  - Mystaire, Inc.
Mystaire, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
Voltage 110 to 220 volts
View Details
Specs
Application Residential
Technology Photocatalytic Oxidation  (PCO) Air Purifier
View Details