Airflow Systems, Inc. Air Cleaner F360

Description
Features & Benefits Capacities to 9000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum Floor Stand: Allows on-floor mounting when on-machine or hanging mounts are impractical. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 10.0 Noise Level (dBA): 86/80 silencer Electrical: 10.0 HP - 208-230/460/3/60, 28.4/14.2; 10.0 HP - 190/380/3/50, 26/13 Dimensions Width: 72.00" Height: 32.00" Depth: 70.00"
Description
Features & Benefits Capacities to 9000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum Floor Stand: Allows on-floor mounting when on-machine or hanging mounts are impractical. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 10.0 Noise Level (dBA): 86/80 silencer Electrical: 10.0 HP - 208-230/460/3/60, 28.4/14.2; 10.0 HP - 190/380/3/50, 26/13 Dimensions Width: 72.00" Height: 32.00" Depth: 70.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F360 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F360
Air Cleaner F360
Features & Benefits Capacities to 9000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum Floor Stand: Allows on-floor mounting when on-machine or hanging mounts are impractical. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 10.0 Noise Level (dBA): 86/80 silencer Electrical: 10.0 HP - 208-230/460/3/60, 28.4/14.2; 10.0 HP - 190/380/3/50, 26/13 Dimensions Width: 72.00" Height: 32.00" Depth: 70.00"

Features & Benefits

  • Capacities to 9000 CFM: Handles toughest industrial applications.
  • Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools.
  • Prewired to Junction Box: For fast, easy installation.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces air flow noise for quieter operation.
  • Charcoal Adsorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Inlet Plenum
  • Floor Stand: Allows on-floor mounting when on-machine or hanging mounts are impractical.

Specifications

  • Construction: 16 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 10.0
  • Noise Level (dBA): 86/80 silencer
  • Electrical: 10.0 HP - 208-230/460/3/60, 28.4/14.2; 10.0 HP - 190/380/3/50, 26/13

Dimensions

  • Width: 72.00"
  • Height: 32.00"
  • Depth: 70.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F360
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8802343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 280 m³/hr (237 MSCFD)
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Air Guardian Room Air Cleaner - SS-300-AG - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 595 m³/hr (504 MSCFD)
View Details
SP-800-UCA1 Negative Air System | HEPA -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier; Negative Air
Flow Volume 1360 m³/hr (1153 MSCFD)
View Details