Airflow Systems, Inc. Air Cleaner FM1000

Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"
Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - FM1000 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
FM1000
Air Cleaner FM1000
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 20.00" Height: 14.00" Length: 46.00"

Features & Benefits

  • Complete, Above-ceiling Unit: Installs completely concealed; quiet operation.
  • Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: provides maximum collection and filtration effectiveness.
  • ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control.
  • Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed.
  • Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal.
  • Remote Wall Switch: 2-speed lighted switch.

Options

  • Charcoal Absorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Dual Inlet: Two inlets and two outlets for improved air circulation.

Specifications

  • Construction: 18 ga. welded steel cabinet, textured epoxy finish
  • Noise Level (dBA): 42/45
  • Electrical: .50 HP - 115V, 7.4 amps
  • Nominal Air Flow (CFM): 750/1000 CFM

Dimensions

  • Width: 20.00"
  • Height: 14.00"
  • Length: 46.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number FM1000
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Air purifiers - HRV-F - Sanuvox Technologies, Inc.
Sanuvox Technologies, Inc.
Specs
Application Commercial
Technology Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Model 700 Free Hanging Air Cleaner - SS-700-FH - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 1190 m³/hr (1009 MSCFD)
View Details