Airflow Systems, Inc. Air Cleaner T-140

Description
Features & Benefits Belt drive blower: Higher static and flow performance. Non-electrostatic operation: High reliability, low maintenance. Four-way adjustable airfoil grille: For precision direction of air back into facility. Maximum air flow design for light to medium applications: Improves operating efficiency. Prewired to junction box: For fast, easy installation. Cleanable Filters: Reduces filter replacement costs. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 3 dBA. 95% Efficiency Multi-Pocket Filter 3 HP Motor Blower/ Class II Blower Higher static and flow performance Easy-Clean Main Filter: For dry dust applications; includes polyester membrane cleanable bag filter with 95% efficiency. Specifications Construction: 18 ga. steel cabinet, powder coated Blower Pkg (HP): 2.0, 3.0 Noise Level (dBA): 74, 2 HP; 77, 3 HP Electrical: 2.0 HP - 208-230/460/575/3/60 , 6.5-6.2/3.1 amps, std.; 3.0 HP - 230/460/575/3/60, 8.6/4.3; 2.0 HP - 190/380/3/50, 7.2/3.6; 3.0 HP - 190/380/3/50, 11.3/5.65 Nominal CFM (in.): Dimensions Width: 24.00" Height: 24.00" Depth: 72.00"
Description
Features & Benefits Belt drive blower: Higher static and flow performance. Non-electrostatic operation: High reliability, low maintenance. Four-way adjustable airfoil grille: For precision direction of air back into facility. Maximum air flow design for light to medium applications: Improves operating efficiency. Prewired to junction box: For fast, easy installation. Cleanable Filters: Reduces filter replacement costs. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 3 dBA. 95% Efficiency Multi-Pocket Filter 3 HP Motor Blower/ Class II Blower Higher static and flow performance Easy-Clean Main Filter: For dry dust applications; includes polyester membrane cleanable bag filter with 95% efficiency. Specifications Construction: 18 ga. steel cabinet, powder coated Blower Pkg (HP): 2.0, 3.0 Noise Level (dBA): 74, 2 HP; 77, 3 HP Electrical: 2.0 HP - 208-230/460/575/3/60 , 6.5-6.2/3.1 amps, std.; 3.0 HP - 230/460/575/3/60, 8.6/4.3; 2.0 HP - 190/380/3/50, 7.2/3.6; 3.0 HP - 190/380/3/50, 11.3/5.65 Nominal CFM (in.): Dimensions Width: 24.00" Height: 24.00" Depth: 72.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - T-140 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
T-140
Air Cleaner T-140
Features & Benefits Belt drive blower: Higher static and flow performance. Non-electrostatic operation: High reliability, low maintenance. Four-way adjustable airfoil grille: For precision direction of air back into facility. Maximum air flow design for light to medium applications: Improves operating efficiency. Prewired to junction box: For fast, easy installation. Cleanable Filters: Reduces filter replacement costs. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 3 dBA. 95% Efficiency Multi-Pocket Filter 3 HP Motor Blower/ Class II Blower Higher static and flow performance Easy-Clean Main Filter: For dry dust applications; includes polyester membrane cleanable bag filter with 95% efficiency. Specifications Construction: 18 ga. steel cabinet, powder coated Blower Pkg (HP): 2.0, 3.0 Noise Level (dBA): 74, 2 HP; 77, 3 HP Electrical: 2.0 HP - 208-230/460/575/3/60 , 6.5-6.2/3.1 amps, std.; 3.0 HP - 230/460/575/3/60, 8.6/4.3; 2.0 HP - 190/380/3/50, 7.2/3.6; 3.0 HP - 190/380/3/50, 11.3/5.65 Nominal CFM (in.): Dimensions Width: 24.00" Height: 24.00" Depth: 72.00"

Features & Benefits

  • Belt drive blower: Higher static and flow performance.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Four-way adjustable airfoil grille: For precision direction of air back into facility. Maximum air flow design for light to medium applications: Improves operating efficiency.
  • Prewired to junction box: For fast, easy installation.
  • Cleanable Filters: Reduces filter replacement costs.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces noise by 3 dBA.
  • 95% Efficiency Multi-Pocket Filter
  • 3 HP Motor Blower/ Class II Blower Higher static and flow performance
  • Easy-Clean Main Filter: For dry dust applications; includes polyester membrane cleanable bag filter with 95% efficiency.

Specifications

  • Construction: 18 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 2.0, 3.0
  • Noise Level (dBA): 74, 2 HP; 77, 3 HP
  • Electrical: 2.0 HP - 208-230/460/575/3/60, 6.5-6.2/3.1 amps, std.; 3.0 HP - 230/460/575/3/60, 8.6/4.3; 2.0 HP - 190/380/3/50, 7.2/3.6; 3.0 HP - 190/380/3/50, 11.3/5.65
  • Nominal CFM (in.):

Dimensions

  • Width: 24.00"
  • Height: 24.00"
  • Depth: 72.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number T-140
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8802343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 280 m³/hr (237 MSCFD)
View Details
Hospital Contamination Control - IsolationAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
Ambient Air Cleaning Systems - MXT5000 - Micro Air
Specs
Application Industrtial
Technology Ultraviolet Germicidal Irradiation (UVGI) Air Purifier; 8 Pocket Bag Filter
Flow Volume 9179 m³/hr (7781 MSCFD)
View Details
Ductless Filtration Systems for Fireproof Cabinets - ChemTrap™ H 402 - Erlab Inc.
Specs
Application Commercial
Technology Injected Polypropylene Filter
Flow Volume 74.79 m³/hr (63.4 MSCFD)
View Details