Airflow Systems, Inc. Datasheets for Coating and Spray Booths
Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures
Coating and Spray Booths: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum... | |
| Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and... |