Airflow Systems, Inc. Air Cleaner F240

Description
Features & Benefits Capacities to 6000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise up to 6 dBA. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum: For ducted systems. Floor Stand: Allows on-floor mounting when hanging mounts are impractical. Auto Roll Prefilter: Reduces maintenance by automatically replacing dirty media with clean filter. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 5.0, 7.5 Noise Level (dBA): 82/76 (with Silencer) Electrical: 5.0 HP - 208-230/460/3/60, 14/13.2/6.6 amps.; 7.5 HP - 208/230/560/3/60, 20/10 amps. Dimensions Width: 49.00" Height: 27.00" Depth: 67.00"
Description
Features & Benefits Capacities to 6000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise up to 6 dBA. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum: For ducted systems. Floor Stand: Allows on-floor mounting when hanging mounts are impractical. Auto Roll Prefilter: Reduces maintenance by automatically replacing dirty media with clean filter. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 5.0, 7.5 Noise Level (dBA): 82/76 (with Silencer) Electrical: 5.0 HP - 208-230/460/3/60, 14/13.2/6.6 amps.; 7.5 HP - 208/230/560/3/60, 20/10 amps. Dimensions Width: 49.00" Height: 27.00" Depth: 67.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F240 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F240
Air Cleaner F240
Features & Benefits Capacities to 6000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes. Prewired to Junction Box: For fast, easy installation. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise up to 6 dBA. Charcoal Adsorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Inlet Plenum: For ducted systems. Floor Stand: Allows on-floor mounting when hanging mounts are impractical. Auto Roll Prefilter: Reduces maintenance by automatically replacing dirty media with clean filter. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkg (HP): 5.0, 7.5 Noise Level (dBA): 82/76 (with Silencer) Electrical: 5.0 HP - 208-230/460/3/60, 14/13.2/6.6 amps.; 7.5 HP - 208/230/560/3/60, 20/10 amps. Dimensions Width: 49.00" Height: 27.00" Depth: 67.00"

Features & Benefits

  • Capacities to 6000 CFM: Handles toughest industrial applications.
  • Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes.
  • Prewired to Junction Box: For fast, easy installation.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces noise up to 6 dBA.
  • Charcoal Adsorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Inlet Plenum: For ducted systems.
  • Floor Stand: Allows on-floor mounting when hanging mounts are impractical.
  • Auto Roll Prefilter: Reduces maintenance by automatically replacing dirty media with clean filter.

Specifications

  • Construction: 16 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 5.0, 7.5
  • Noise Level (dBA): 82/76 (with Silencer)
  • Electrical: 5.0 HP - 208-230/460/3/60, 14/13.2/6.6 amps.; 7.5 HP - 208/230/560/3/60, 20/10 amps.

Dimensions

  • Width: 49.00"
  • Height: 27.00"
  • Depth: 67.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F240
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Residential Wildfire Smoke UV Purifiers - Sanuvair ® M8 - Sanuvox Technologies, Inc.
Specs
Application Residential
Technology Ultraviolet Germicidal Irradiation (UVGI) Air Purifier; Portable
View Details
Cleanroom HVAC Unit - HEPAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier
Voltage 115 to 240 volts
View Details
S-987-UCA2 Ultra Clean Air System | ULPA -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology Negative Air
Flow Volume 595 m³/hr (504 MSCFD)
View Details