Airflow Systems, Inc. Air Cleaner TC-4

Description
Features & Benefits Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision direction of air back into facility. Maximum Air Flow Design for Light to Medium Applications: Improves operating efficiency. Prewired to Junction Box: For fast, easy installation. Cleanable Filters: Reduces filter replacement costs. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Dual Hopper Design: Extends matainance cycles. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 4 dBA. Cartridge Media: For specific applications. Mounting Brackets: Speeds installation, reduces maintenance expense. Specifications Construction: 16 and 18 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0, 60 Hz; 2.0, 50 Hz Noise Level (dBA): 82 Electrical: 3.0 HP - 208-230/460/575/3/60 , 8.6/4.3/3 amps, std.; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Length: 77.00" Height: 45.00" Depth: 28.00"
Description
Features & Benefits Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision direction of air back into facility. Maximum Air Flow Design for Light to Medium Applications: Improves operating efficiency. Prewired to Junction Box: For fast, easy installation. Cleanable Filters: Reduces filter replacement costs. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Dual Hopper Design: Extends matainance cycles. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 4 dBA. Cartridge Media: For specific applications. Mounting Brackets: Speeds installation, reduces maintenance expense. Specifications Construction: 16 and 18 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0, 60 Hz; 2.0, 50 Hz Noise Level (dBA): 82 Electrical: 3.0 HP - 208-230/460/575/3/60 , 8.6/4.3/3 amps, std.; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Length: 77.00" Height: 45.00" Depth: 28.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - TC-4 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
TC-4
Air Cleaner TC-4
Features & Benefits Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision direction of air back into facility. Maximum Air Flow Design for Light to Medium Applications: Improves operating efficiency. Prewired to Junction Box: For fast, easy installation. Cleanable Filters: Reduces filter replacement costs. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Dual Hopper Design: Extends matainance cycles. Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces noise by 4 dBA. Cartridge Media: For specific applications. Mounting Brackets: Speeds installation, reduces maintenance expense. Specifications Construction: 16 and 18 ga. steel cabinet, powder coated Blower Pkg (HP): 3.0, 60 Hz; 2.0, 50 Hz Noise Level (dBA): 82 Electrical: 3.0 HP - 208-230/460/575/3/60 , 8.6/4.3/3 amps, std.; 2.0 HP - 190/380/3/50, 7.2/3.6 Dimensions Length: 77.00" Height: 45.00" Depth: 28.00"

Features & Benefits

  • Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Four-way Adjustable Airfoil Grille: For precision direction of air back into facility.
  • Maximum Air Flow Design for Light to Medium Applications: Improves operating efficiency.
  • Prewired to Junction Box: For fast, easy installation.
  • Cleanable Filters: Reduces filter replacement costs.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off.
  • Dual Hopper Design: Extends matainance cycles.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces noise by 4 dBA.
  • Cartridge Media: For specific applications.
  • Mounting Brackets: Speeds installation, reduces maintenance expense.

Specifications

  • Construction: 16 and 18 ga. steel cabinet, powder coated
  • Blower Pkg (HP): 3.0, 60 Hz; 2.0, 50 Hz
  • Noise Level (dBA): 82
  • Electrical: 3.0 HP - 208-230/460/575/3/60, 8.6/4.3/3 amps, std.; 2.0 HP - 190/380/3/50, 7.2/3.6

Dimensions

  • Length: 77.00"
  • Height: 45.00"
  • Depth: 28.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number TC-4
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Room Air Purifier -  - Mystaire, Inc.
Mystaire, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier
Voltage 110 to 220 volts
View Details
Specs
Application Residential
Technology Photocatalytic Oxidation  (PCO) Air Purifier
View Details