XP Power LDU08/24 Series LED Driver LDU0830S300

Description
• 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet
Description
• 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU08/24 Series LED Driver - LDU0830S300 - XP Power
Sunnyvale, CA, USA
LDU08/24 Series LED Driver
LDU0830S300
LDU08/24 Series LED Driver LDU0830S300
• 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/24 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 27 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet
LED Drivers - LDU0830S300-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LDU0830S300-ND
LED Drivers LDU0830S300-ND
300mA 2 ~ 28V Constant Current LED Driver Buck Topology 1 Output

300mA 2 ~ 28V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
Power Supplies - Board Mount - LED Drivers - LDU0830S300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - LED Drivers
LDU0830S300
Power Supplies - Board Mount - LED Drivers LDU0830S300
LED SUPPLY CC BUCK 2-28V 300MA

LED SUPPLY CC BUCK 2-28V 300MA

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number LDU0830S300 LDU0830S300-ND LDU0830S300
Product Name LDU08/24 Series LED Driver LED Drivers Power Supplies - Board Mount - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 30 volts
Package Type DIP
Features ESD Protected RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6276ELPTR - 112505-A6276ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Drivers - 1916874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers