XP Power LDU48 Series LED Driver LDU4860S500

Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet
Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU48 Series LED Driver - LDU4860S500 - XP Power
Sunnyvale, CA, USA
LDU48 Series LED Driver
LDU4860S500
LDU48 Series LED Driver LDU4860S500
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/48 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 57 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet
LED Drivers - 1470-2168-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1470-2168-5-ND
LED Drivers 1470-2168-5-ND
500mA 2 ~ 57V Constant Current LED Driver Buck Topology 1 Output

500mA 2 ~ 57V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category LED Drivers LED Drivers
Product Number LDU4860S500 1470-2168-5-ND
Product Name LDU48 Series LED Driver LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 60 volts
Package Type DIP
Features ESD Protected RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1215-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 to 5.5 volts
Output Current 45 milliamps
View Details
5 suppliers
PMIC - LED Drivers - EL7513IY - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 500 milliamps
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
3 suppliers