Features:
700mA 2 ~ 14V Constant Current LED Driver Buck Topology 1 Output
LED Driver DC/DC Converter, LDU14 Series, Through Hole, Analogue, PWM, 9.8 W, 14 V, 700 mA RoHS Compliant: Yes
LED Drivers Power Supplies LED DRIVER, DC-DC, CONSTANT CURRENT
| XP Power | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LDU1416S700 | 1470-2155-5-ND | 86T2720 | LDU1416S700 |
| Product Name | LDU05-14 Series LED Driver | LED Drivers | Led Driver Dc/dc Converter, Ldu14 Series, Through Hole, Analogue, Pwm, 9.8 W, 14 V, 700 Ma Rohs Compliant Xp Power | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Input Voltage | 7 to 16 volts | |||
| Output Power | 9.8 watts | |||
| Package Type | DIP |