XP Power DLG100 Series AC-DC LED Driver DLG100PS12

Description
50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty
Request a Quote Datasheet
Description
50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DLG100 Series AC-DC LED Driver - DLG100PS12 - XP Power
Sunnyvale, CA, USA
DLG100 Series AC-DC LED Driver
DLG100PS12
DLG100 Series AC-DC LED Driver DLG100PS12
50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty

50 W ac-dc LED driver

  • AC Input LED Driver
  • Constant Voltage
  • Current Operation
  • High Power Factor
  • High Efficiency
  • Water Proof to IP67
  • 90-305 VAC Input Voltage Range
  • 3 Year Warranty
Supplier's Site Datasheet
LED Drivers - 1470-1069-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1470-1069-ND
LED Drivers 1470-1069-ND
8.3A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

8.3A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Drivers Power Supplies
DLG100PS12
LED Drivers Power Supplies DLG100PS12
LED Drivers Power Supplies LED DRIVER, AC-DC, 100W

LED Drivers Power Supplies LED DRIVER, AC-DC, 100W

Buy Now Datasheet
Led Driver, Ac-Dc, Cc, Cv, 12V, 100W; Power Supply Approvals Xp Power - 34T4688 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, Cv, 12V, 100W; Power Supply Approvals Xp Power
34T4688
Led Driver, Ac-Dc, Cc, Cv, 12V, 100W; Power Supply Approvals Xp Power 34T4688
LED DRIVER, AC-DC, CC, CV, 12V, 100W; Power Supply Approvals:-; Output Power Max:100W; Output Voltage Max:12V; Output Current:8.3A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, CV, 12V, 100W; Power Supply Approvals:-; Output Power Max:100W; Output Voltage Max:12V; Output Current:8.3A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number DLG100PS12 1470-1069-ND DLG100PS12 34T4688
Product Name DLG100 Series AC-DC LED Driver LED Drivers LED Drivers Power Supplies Led Driver, Ac-Dc, Cc, Cv, 12V, 100W; Power Supply Approvals Xp Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 90 to 305 volts 90 to 305 volts
Output Power 100 watts 100 watts
Package Type DIP
Features ESD Protected RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3429MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 122237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 12 volts
Output Power 60 watts
View Details
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers