XP Power LDU48 Series LED Driver LDU4860S250

Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet
Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU48 Series LED Driver - LDU4860S250 - XP Power
Sunnyvale, CA, USA
LDU48 Series LED Driver
LDU4860S250
LDU48 Series LED Driver LDU4860S250
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/48 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 57 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet
LED Drivers - LDU4860S250-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LDU4860S250-ND
LED Drivers LDU4860S250-ND
250mA 2 ~ 57V Constant Current LED Driver Buck Topology 1 Output

250mA 2 ~ 57V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category LED Drivers LED Drivers
Product Number LDU4860S250 LDU4860S250-ND
Product Name LDU48 Series LED Driver LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 60 volts
Package Type DIP
Features ESD Protected RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2222772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 - 007760-AAT3192IJQ-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
4 suppliers
PMIC - LED Drivers - LM3448MA/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details