XP Power LDU48 Series LED Driver LDU4860S300

Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The LDU4860S300 is a constant current LED driver from the LDU48 series by XP Power, designed to deliver an output power of 17.0 Watts. It operates with an input voltage range of 7 to 60 VDC and supports LED strings with output voltages from 2 to 57 V. The driver can provide an output current of 300 mA, with a maximum efficiency of 97%. It features PWM and analog dimming control capabilities, allowing for flexible brightness adjustments. The device includes protection against open and short circuits, ensuring reliable operation. The operating temperature range is from -40 °C to +110 °C, and it has an MTBF of over 950,000 hours. The LDU4860S300 is suitable for applications requiring efficient and adjustable LED driving solutions.

Datasheet Summary
Powered by GS/AI

The LDU4860S300 is a constant current LED driver from the LDU48 series by XP Power, designed to deliver an output power of 17.0 Watts. It operates with an input voltage range of 7 to 60 VDC and supports LED strings with output voltages from 2 to 57 V. The driver can provide an output current of 300 mA, with a maximum efficiency of 97%. It features PWM and analog dimming control capabilities, allowing for flexible brightness adjustments. The device includes protection against open and short circuits, ensuring reliable operation. The operating temperature range is from -40 °C to +110 °C, and it has an MTBF of over 950,000 hours. The LDU4860S300 is suitable for applications requiring efficient and adjustable LED driving solutions.

Suppliers

Company
Product
Description
Supplier Links
LDU48 Series LED Driver - LDU4860S300 - XP Power
Sunnyvale, CA, USA
LDU48 Series LED Driver
LDU4860S300
LDU48 Series LED Driver LDU4860S300
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/48 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 57 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category LED Drivers
Product Number LDU4860S300
Product Name LDU48 Series LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2222772P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
PMIC - PMIC - LED Drivers - AAT3176AIDH-T1 - 1011502-AAT3176AIDH-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5.5 volts
View Details
5 suppliers
Electronic Surplus - LM3429MH - 1198840-LM3429MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details