XP Power LDU20 Series LED Driver LDU2030S700

Description
Features: 20 W Constant Current Output LED Drive Current up to 700 mA LED Strings from 2 V to 28 V PWM & Analog Dimming Control High Efficiency -up to 95% 3 Year Warranty
Request a Quote Datasheet
Description
Features: 20 W Constant Current Output LED Drive Current up to 700 mA LED Strings from 2 V to 28 V PWM & Analog Dimming Control High Efficiency -up to 95% 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU20 Series LED Driver - LDU2030S700 - XP Power
Sunnyvale, CA, USA
LDU20 Series LED Driver
LDU2030S700
LDU20 Series LED Driver LDU2030S700
Features: 20 W Constant Current Output LED Drive Current up to 700 mA LED Strings from 2 V to 28 V PWM & Analog Dimming Control High Efficiency -up to 95% 3 Year Warranty

Features:

  • 20 W Constant Current Output
  • LED Drive Current up to 700 mA
  • LED Strings from 2 V to 28 V
  • PWM & Analog Dimming Control
  • High Efficiency -up to 95%
  • 3 Year Warranty
Supplier's Site Datasheet
LED Drivers - 1470-2157-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1470-2157-5-ND
LED Drivers 1470-2157-5-ND
700mA 2 ~ 28V Constant Current LED Driver Buck Topology 1 Output

700mA 2 ~ 28V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Drivers Power Supplies
LDU2030S700
LED Drivers Power Supplies LDU2030S700
LED Drivers Power Supplies LED DRIVER, DC-DC, CONSTANT CURRENT

LED Drivers Power Supplies LED DRIVER, DC-DC, CONSTANT CURRENT

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number LDU2030S700 1470-2157-5-ND LDU2030S700
Product Name LDU20 Series LED Driver LED Drivers LED Drivers Power Supplies
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 30 volts
Output Power 20 watts
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467419P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 90 milliamps
View Details
Integrated Circuits (ICs) - PMIC - LED Drivers - 975919-A1569KLJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
5 suppliers