XP Power LDU Series LED Driver LDU5660S500

Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet
Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU Series LED Driver - LDU5660S500 - XP Power
Sunnyvale, CA, USA
LDU Series LED Driver
LDU5660S500
LDU Series LED Driver LDU5660S500
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty

Features:

  • DC Input LED Driver
  • Constant Current Output
  • LED Drive Current up to 1000 mA
  • LED Strings from 2 V to 56 V
  • PWM Dimming Control
  • Open or Short Circuit LED Protection
  • 3 Year Warranty
Supplier's Site Datasheet
LED Drivers - 1470-2177-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1470-2177-5-ND
LED Drivers 1470-2177-5-ND
500mA 2 ~ 56V Constant Current LED Driver Buck Topology 1 Output

500mA 2 ~ 56V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Drivers Power Supplies
LDU5660S500
LED Drivers Power Supplies LDU5660S500
LED Drivers Power Supplies LED DRIVER, 56W, DIP

LED Drivers Power Supplies LED DRIVER, 56W, DIP

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number LDU5660S500 1470-2177-5-ND LDU5660S500
Product Name LDU Series LED Driver LED Drivers LED Drivers Power Supplies
Input Voltage 9 to 60 volts
Features ESD Protected RoHS Compliant
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3636HV3-GT2 - Lingto Electronic Limited
Specs
Output Current 32 milliamps
View Details
LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 996410-A6279ELP-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
5 suppliers