• 8/48 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 57 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | LED Drivers |
| Product Number | LDU4860S250-W |
| Product Name | LDU48 Series LED Driver |
| Form Factor | Intgrated Circuit (IC) |