XP Power LDU48 Series LED Driver LDU4860S600

Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Datasheet
Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU48 Series LED Driver - LDU4860S600 - XP Power
Sunnyvale, CA, USA
LDU48 Series LED Driver
LDU4860S600
LDU48 Series LED Driver LDU4860S600
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/48 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 57 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet
Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power - 34T4720 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power
34T4720
Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power 34T4720
LED DRIVER, DC-DC, CC, 600mA, 28V, 34W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:34W; Output Voltage Max:28V; Output Current:600mA; Dimming Control Type:Analogue, PWM; Input Voltage Min:7V; Depth:12.45mmRoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 600mA, 28V, 34W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:34W; Output Voltage Max:28V; Output Current:600mA; Dimming Control Type:Analogue, PWM; Input Voltage Min:7V; Depth:12.45mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number LDU4860S600 34T4720
Product Name LDU48 Series LED Driver Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 60 volts 7 to ? volts
Package Type DIP
Features ESD Protected
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 0.3610 volts
Output Voltage 24 volts
View Details
Linear Current Regulator LED Driver - A6262KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers