50 W ac-dc LED driver
2.8A 36V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED Drivers Power Supplies LED DRIVER, AC-DC, 100W
| XP Power | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | DLG100PS36 | 1470-1071-ND | DLG100PS36 |
| Product Name | DLG100 Series AC-DC LED Driver | LED Drivers | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Input Voltage | 90 to 305 volts | ||
| Output Power | 100 watts | ||
| Package Type | DIP |