XP Power LDU08/24 Series LED Driver LDU2430S600

Description
• 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet
Description
• 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU08/24 Series LED Driver - LDU2430S600 - XP Power
Sunnyvale, CA, USA
LDU08/24 Series LED Driver
LDU2430S600
LDU08/24 Series LED Driver LDU2430S600
• 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/24 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 27 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet
LED Drivers - LDU2430S600-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LDU2430S600-ND
LED Drivers LDU2430S600-ND
600mA 2 ~ 28V Constant Current LED Driver Buck Topology 1 Output

600mA 2 ~ 28V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category LED Drivers LED Drivers
Product Number LDU2430S600 LDU2430S600-ND
Product Name LDU08/24 Series LED Driver LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 30 volts
Package Type DIP
Features ESD Protected RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3502SQ-16 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
LED Drivers - 360650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 20.3 watts
Features RoHS Compliant
View Details