XP Power DLG100 Series AC-DC LED Driver DLG100PS48

Description
50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty
Datasheet
Description
50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DLG100 Series AC-DC LED Driver - DLG100PS48 - XP Power
Sunnyvale, CA, USA
DLG100 Series AC-DC LED Driver
DLG100PS48
DLG100 Series AC-DC LED Driver DLG100PS48
50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty

50 W ac-dc LED driver

  • AC Input LED Driver
  • Constant Voltage
  • Current Operation
  • High Power Factor
  • High Efficiency
  • Water Proof to IP67
  • 90-305 VAC Input Voltage Range
  • 3 Year Warranty
Supplier's Site Datasheet
Led Driver, Ac-Dc, Cc, Cv, 48V, 100W; Power Supply Approvals Xp Power - 34T4691 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, Cv, 48V, 100W; Power Supply Approvals Xp Power
34T4691
Led Driver, Ac-Dc, Cc, Cv, 48V, 100W; Power Supply Approvals Xp Power 34T4691
LED DRIVER, AC-DC, CC, CV, 48V, 100W; Power Supply Approvals:-; Output Power Max:100W; Output Voltage Max:48V; Output Current:2.1A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, CV, 48V, 100W; Power Supply Approvals:-; Output Power Max:100W; Output Voltage Max:48V; Output Current:2.1A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Drivers Power Supplies
DLG100PS48
LED Drivers Power Supplies DLG100PS48
LED Drivers Power Supplies LED DRIVER, AC-DC, 100W

LED Drivers Power Supplies LED DRIVER, AC-DC, 100W

Buy Now Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number DLG100PS48 34T4691 DLG100PS48
Product Name DLG100 Series AC-DC LED Driver Led Driver, Ac-Dc, Cc, Cv, 48V, 100W; Power Supply Approvals Xp Power LED Drivers Power Supplies
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 90 to 305 volts 90 to 305 volts
Output Power 100 watts 100 watts
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2548496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details