XP Power DLE25-35 Series AC Input LED Driver DLE35PS48

Description
The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.
Request a Quote
Description
The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLE35PS48 is an AC input LED driver from the DLE25/35 series by XP Power, designed to deliver 34 watts of output power at 48 volts with a maximum output current of 700 mA. It operates within a voltage range of 33 to 48 VDC in constant current mode and features an efficiency rating of up to 83%. The driver supports a wide input voltage range of 90 to 305 VAC and has a power factor greater than 0.9 at full load. This model is equipped with overvoltage, overload, and short circuit protection, ensuring reliable operation. It is rated for an operating temperature range of -20 to +50 °C and is waterproof with an IP67 rating, making it suitable for various environmental conditions. The DLE35PS48 also includes dimming capabilities through PWM, voltage, or resistance programming, allowing for flexible control of output current. With a compact size of 4.33 x 2.89 x 1.30 inches and a weight of 0.77 lb, it is designed for easy integration into lighting applications.

Datasheet Summary
Powered by GS/AI

The DLE35PS48 is an AC input LED driver from the DLE25/35 series by XP Power, designed to deliver 34 watts of output power at 48 volts with a maximum output current of 700 mA. It operates within a voltage range of 33 to 48 VDC in constant current mode and features an efficiency rating of up to 83%. The driver supports a wide input voltage range of 90 to 305 VAC and has a power factor greater than 0.9 at full load. This model is equipped with overvoltage, overload, and short circuit protection, ensuring reliable operation. It is rated for an operating temperature range of -20 to +50 °C and is waterproof with an IP67 rating, making it suitable for various environmental conditions. The DLE35PS48 also includes dimming capabilities through PWM, voltage, or resistance programming, allowing for flexible control of output current. With a compact size of 4.33 x 2.89 x 1.30 inches and a weight of 0.77 lb, it is designed for easy integration into lighting applications.

Suppliers

Company
Product
Description
Supplier Links
DLE25-35 Series AC Input LED Driver - DLE35PS48 - XP Power
Sunnyvale, CA, USA
DLE25-35 Series AC Input LED Driver
DLE35PS48
DLE25-35 Series AC Input LED Driver DLE35PS48
The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.

The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.

Supplier's Site Datasheet
LED Drivers - 1470-2587-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1470-2587-ND
LED Drivers 1470-2587-ND
700mA 34 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

700mA 34 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Drivers Power Supplies
DLE35PS48
LED Drivers Power Supplies DLE35PS48
LED Drivers Power Supplies AC-DC LED driver 35W

LED Drivers Power Supplies AC-DC LED driver 35W

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number DLE35PS48 1470-2587-ND DLE35PS48
Product Name DLE25-35 Series AC Input LED Driver LED Drivers LED Drivers Power Supplies
Input Voltage 90 to 305 volts
Features ESD Protected; Over-Voltage Protection; RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 9011488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers