XP Power Led Driver, 15W, 0.7A, 22V; Power Supply Approvals Xp Power DLE15PS700-A

Description
LED DRIVER, 15W, 0.7A, 22V; Power Supply Approvals:-; Output Power Max:15W; Output Voltage Max:22V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90VAC; Input Voltage Max:264VAC; Product Range:DLE Series RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 15W, 0.7A, 22V; Power Supply Approvals:-; Output Power Max:15W; Output Voltage Max:22V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90VAC; Input Voltage Max:264VAC; Product Range:DLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 15W, 0.7A, 22V; Power Supply Approvals Xp Power - 19X6848 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 15W, 0.7A, 22V; Power Supply Approvals Xp Power
19X6848
Led Driver, 15W, 0.7A, 22V; Power Supply Approvals Xp Power 19X6848
LED DRIVER, 15W, 0.7A, 22V; Power Supply Approvals:-; Output Power Max:15W; Output Voltage Max:22V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90VAC; Input Voltage Max:264VAC; Product Range:DLE Series RoHS Compliant: Yes

LED DRIVER, 15W, 0.7A, 22V; Power Supply Approvals:-; Output Power Max:15W; Output Voltage Max:22V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90VAC; Input Voltage Max:264VAC; Product Range:DLE Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Drivers Power Supplies
DLE15PS700-A
LED Drivers Power Supplies DLE15PS700-A
LED Drivers Power Supplies AC-DC LED driver 15W

LED Drivers Power Supplies AC-DC LED driver 15W

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers
Product Number 19X6848 DLE15PS700-A
Product Name Led Driver, 15W, 0.7A, 22V; Power Supply Approvals Xp Power LED Drivers Power Supplies
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 to 264 volts
Output Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - AAT2403ICG-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.8 to 28 volts
View Details
2 suppliers