XP Power DLE25-35 Series AC Input LED Driver DLE25PS24

Description
The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.
Request a Quote Datasheet
Description
The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DLE25-35 Series AC Input LED Driver - DLE25PS24 - XP Power
Sunnyvale, CA, USA
DLE25-35 Series AC Input LED Driver
DLE25PS24
DLE25-35 Series AC Input LED Driver DLE25PS24
The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.

The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers are also approved as a class 2 limited power source, making them suitable for a wide range of applications. Dimmable constant current versions are available with the facility for PWM, voltage and resistance programming.

Supplier's Site Datasheet
LED Drivers - 1470-2580-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1470-2580-ND
LED Drivers 1470-2580-ND
1.05A 16 ~ 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

1.05A 16 ~ 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Drivers Power Supplies
DLE25PS24
LED Drivers Power Supplies DLE25PS24
LED Drivers Power Supplies AC-DC LED driver 25W

LED Drivers Power Supplies AC-DC LED driver 25W

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number DLE25PS24 1470-2580-ND DLE25PS24
Product Name DLE25-35 Series AC Input LED Driver LED Drivers LED Drivers Power Supplies
Input Voltage 90 to 305 volts
Features ESD Protected; Over-Voltage Protection; RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6276ELWTR-T - 125203-A6276ELWTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
6 suppliers
PMIC - LED Drivers - LM27964SQ-I - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
1.5A LED Driver IC - 137-SKY81279-11-563LF - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YSD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers