XP Power LDU48 Series LED Driver LDU4860S600-WD

Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Datasheet
Description
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDU48 Series LED Driver - LDU4860S600-WD - XP Power
Sunnyvale, CA, USA
LDU48 Series LED Driver
LDU4860S600-WD
LDU48 Series LED Driver LDU4860S600-WD
• 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog Voltage Dimming Control • 3 Year Warranty

• 8/48 Watts
• Constant Current Output
• LED Drive Current - up to 1000 mA
• LED Strings from 2 V to 57 V
• PWM Digital & Analog Voltage Dimming Control
• 3 Year Warranty

Supplier's Site Datasheet
Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power - 34T4721 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power
34T4721
Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power 34T4721
LED DRIVER, DC-DC, CC, 600mA, 28V, 34W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:34W; Output Voltage Max:28V; Output Current:600mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 600mA, 28V, 34W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:34W; Output Voltage Max:28V; Output Current:600mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Drivers Power Supplies
LDU4860S600-WD
LED Drivers Power Supplies LDU4860S600-WD
LED Drivers Power Supplies LED DRIVER, DC-DC, 48W, WIRED

LED Drivers Power Supplies LED DRIVER, DC-DC, 48W, WIRED

Buy Now Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number LDU4860S600-WD 34T4721 LDU4860S600-WD
Product Name LDU48 Series LED Driver Led Driver, Dc-Dc, Cc, 600Ma, 28V, 34W; Power Supply Approvals Xp Power LED Drivers Power Supplies
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 60 volts
Package Type DIP
Features ESD Protected RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3445MMX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Driver IC - 137-AAT2860IMK-2A-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
LED Drivers - 1727-2253-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
6 suppliers
LED Drivers - 8377822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details