Skyworks Solutions, Inc. LED Drivers AAT1277IUT-T1

Description
LED Driver IC Output Dimming
Request a Quote Datasheet
Description
LED Driver IC Output Dimming
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1287-AAT1277IUT-T1-CHP - DigiKey
Thief River Falls, MN, United States
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - AAT1277IUT-T1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AAT1277IUT-T1-ND
LED Drivers AAT1277IUT-T1-ND
IC LED DRIVER RGLTR 750MA 18CSP

IC LED DRIVER RGLTR 750MA 18CSP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AAT1277IUT-T1 - 076729-AAT1277IUT-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT1277IUT-T1
076729-AAT1277IUT-T1
PMIC - PMIC - LED Drivers - AAT1277IUT-T1 076729-AAT1277IUT-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076729-AAT1277IUT-T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Output Voltage: 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-CSP (1.5x2.4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Flash) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 076729-AAT1277IUT-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-CSP (1.5x2.4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-AAT1277IUT-T1
750MA LED Driver IC 137-AAT1277IUT-T1
IC LED DRIVER RGLTR 750MA 18CSP Product overview: AAT1277IUT-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1277IUT-T1 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 750MA 18CSP Product overview: AAT1277IUT-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1277IUT-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AAT1277IUT-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT1277IUT-T1
PMIC - LED Drivers AAT1277IUT-T1
IC LED DRIVER RGLTR 750MA 18CSP

IC LED DRIVER RGLTR 750MA 18CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - AAT1277IUT-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
AAT1277IUT-T1
Integrated Circuits (ICs) - PMIC - LED Drivers AAT1277IUT-T1
IC LED DRIVER RGLTR 750MA 18CSP

IC LED DRIVER RGLTR 750MA 18CSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1287-AAT1277IUT-T1-CHP 076729-AAT1277IUT-T1 137-AAT1277IUT-T1 AAT1277IUT-T1 AAT1277IUT-T1
Product Name LED Drivers PMIC - PMIC - LED Drivers - AAT1277IUT-T1 750MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Features RoHS Compliant
Input Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LED Drivers - XDPL8218XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 24 volts
Features RoHS Compliant
View Details
4 suppliers
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers