Skyworks Solutions, Inc. 1.5A LED Driver IC AAT1278IUP-T1

Description
IC LED DRIVER RGLTR 1.5A 12CSP Product overview: AAT1278IUP-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1278IUP-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR 1.5A 12CSP Product overview: AAT1278IUP-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1278IUP-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A LED Driver IC - 137-AAT1278IUP-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A LED Driver IC
137-AAT1278IUP-T1
1.5A LED Driver IC 137-AAT1278IUP-T1
IC LED DRIVER RGLTR 1.5A 12CSP Product overview: AAT1278IUP-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1278IUP-T1 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 1.5A 12CSP Product overview: AAT1278IUP-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1278IUP-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AAT1278IUP-T1 - 169468-AAT1278IUP-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT1278IUP-T1
169468-AAT1278IUP-T1
PMIC - PMIC - LED Drivers - AAT1278IUP-T1 169468-AAT1278IUP-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169468-AAT1278IUP-T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-CSP (2.0x1.5) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.5A (Flash) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169468-AAT1278IUP-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-CSP (2.0x1.5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.5A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - AAT1278IUP-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT1278IUP-T1
PMIC - LED Drivers AAT1278IUP-T1
IC FLASH DRIVER 1.5A 12WLCSP

IC FLASH DRIVER 1.5A 12WLCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AAT1278IUP-T1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AAT1278IUP-T1
IC LED DRIVER RGLTR 1.5A 12CSP

IC LED DRIVER RGLTR 1.5A 12CSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AAT1278IUP-T1 169468-AAT1278IUP-T1 AAT1278IUP-T1 AAT1278IUP-T1
Product Name 1.5A LED Driver IC PMIC - PMIC - LED Drivers - AAT1278IUP-T1 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 12-CSP (2.0x1.5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3409QMYX - 1198776-LM3409QMYX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers