LED Driver IC Output Dimming
IC LED DRIVER RGLTR DIM 24TQFN
IC LED DRIVER RGLTR DIM 24TQFN Product overview: AAT2866IMK-3-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2866IMK-3-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 198455-AAT2866IMK-3-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 5.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TQFN (3x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 31mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 24TQFN
IC LED DRIVER RGLTR DIM 24TQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1287-AAT2866IMK-3-T1-CHP | 137-AAT2866IMK-3-T1 | 198455-AAT2866IMK-3-T1 | AAT2866IMK-3-T1 | AAT2866IMK-3-T1 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - AAT2866IMK-3-T1 | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Features | RoHS Compliant | ||||
| Package Type | Tape & Reel (TR) | 24-TQFN (3x4) |