Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 766862-AAT3171AIWP-T
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Applications: Camera Flash
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: S2Cwire
Family Name: AAT3171
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-TDFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 800mA (Flash)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LM2767M5X; LM2766MDC/NOPB; LM2766MWC;
Introduction Date: March 14, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR DIM 12TDFN Product overview: AAT3171AIWP-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3171AIWP-T1 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 12TDFN
IC LED DRIVER RGLTR DIM 12TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 766862-AAT3171AIWP-T1 | 137-AAT3171AIWP-T1 | AAT3171AIWP-T1 | AAT3171AIWP-T1 |
| Product Name | Board Mount LED Drivers - AAT3171AIWP-T1 | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |