Skyworks Solutions, Inc. PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 AAT3193IJQ-4-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007761-AAT3193IJQ-4- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007761-AAT3193IJQ-4- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 - 007761-AAT3193IJQ-4-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1
007761-AAT3193IJQ-4-T1
PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 007761-AAT3193IJQ-4-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007761-AAT3193IJQ-4- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 007761-AAT3193IJQ-4-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SC70JW
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Driver IC - 137-AAT3193IJQ-4-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-AAT3193IJQ-4-T1
LED Driver IC 137-AAT3193IJQ-4-T1
IC LED DRIVER RGLTR DIM 10SC70JW Product overview: AAT3193IJQ-4-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3193IJQ-4-T1 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 10SC70JW Product overview: AAT3193IJQ-4-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3193IJQ-4-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AAT3193IJQ-4-T1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AAT3193IJQ-4-T1
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Supplier's Site
PMIC - LED Drivers - AAT3193IJQ-4-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT3193IJQ-4-T1
PMIC - LED Drivers AAT3193IJQ-4-T1
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 007761-AAT3193IJQ-4-T1 137-AAT3193IJQ-4-T1 AAT3193IJQ-4-T1 AAT3193IJQ-4-T1
Product Name PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
SMD LED Driver IC - 137-SKY81297-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers