Skyworks Solutions, Inc. PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 AAT3192IJQ-1-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007760-AAT3192IJQ-1- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: S2Cwire Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Alternative Parts (Cross-Reference): LM3553SDX/NOPB; LDS8680008-T2; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007760-AAT3192IJQ-1- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: S2Cwire Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Alternative Parts (Cross-Reference): LM3553SDX/NOPB; LDS8680008-T2; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 - 007760-AAT3192IJQ-1-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1
007760-AAT3192IJQ-1-T1
PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 007760-AAT3192IJQ-1-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007760-AAT3192IJQ-1- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: S2Cwire Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Alternative Parts (Cross-Reference): LM3553SDX/NOPB; LDS8680008-T2; LX1990ILM-TR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 007760-AAT3192IJQ-1-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: S2Cwire
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SC70JW
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): LM3553SDX/NOPB; LDS8680008-T2; LX1990ILM-TR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-AAT3192IJQ-1-T1
LED Driver IC 137-AAT3192IJQ-1-T1
IC LED DRIVER RGLTR DIM 10SC70JW Product overview: AAT3192IJQ-1-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3192IJQ-1-T1 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 10SC70JW Product overview: AAT3192IJQ-1-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3192IJQ-1-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC LED DRIVER RGLTR DIM 10SC70JW - 726-AAT3192IJQ-1-T1 - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER RGLTR DIM 10SC70JW
726-AAT3192IJQ-1-T1
IC LED DRIVER RGLTR DIM 10SC70JW 726-AAT3192IJQ-1-T1
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Supplier's Site
PMIC - LED Drivers - AAT3192IJQ-1-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT3192IJQ-1-T1
PMIC - LED Drivers AAT3192IJQ-1-T1
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 007760-AAT3192IJQ-1-T1 137-AAT3192IJQ-1-T1 726-AAT3192IJQ-1-T1 AAT3192IJQ-1-T1
Product Name PMIC - PMIC - LED Drivers - AAT3192IJQ-1-T1 LED Driver IC IC LED DRIVER RGLTR DIM 10SC70JW PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Package Type 10-SC70JW Reel - TR 10-TFSOJ (0.070, 1.75mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
7 suppliers
150MA LED Driver IC - 137-APS13568ELJATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
6 suppliers