Skyworks Solutions, Inc. PMIC - PMIC - LED Drivers - AAT3104IJQ-2-T1 AAT3104IJQ-2-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076734-AAT3104IJQ-2- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: S2Cwire Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 31mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076734-AAT3104IJQ-2- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: S2Cwire Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 31mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AAT3104IJQ-2-T1 - 076734-AAT3104IJQ-2-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT3104IJQ-2-T1
076734-AAT3104IJQ-2-T1
PMIC - PMIC - LED Drivers - AAT3104IJQ-2-T1 076734-AAT3104IJQ-2-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076734-AAT3104IJQ-2- T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: S2Cwire Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-SC70JW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 31mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 076734-AAT3104IJQ-2-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: S2Cwire
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SC70JW
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 31mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 1287-AAT3104IJQ-2-T1-CHP - DigiKey
Thief River Falls, MN, United States
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - AAT3104IJQ-2-T1-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-AAT3104IJQ-2-T1
LED Driver IC 137-AAT3104IJQ-2-T1
IC LED DRIVER RGLTR DIM 10SC70JW Product overview: AAT3104IJQ-2-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3104IJQ-2-T1 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 10SC70JW Product overview: AAT3104IJQ-2-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3104IJQ-2-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AAT3104IJQ-2-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT3104IJQ-2-T1
PMIC - LED Drivers AAT3104IJQ-2-T1
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - AAT3104IJQ-2-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
AAT3104IJQ-2-T1
Integrated Circuits (ICs) - PMIC - LED Drivers AAT3104IJQ-2-T1
IC LED DRIVER RGLTR DIM 10SC70JW

IC LED DRIVER RGLTR DIM 10SC70JW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 076734-AAT3104IJQ-2-T1 1287-AAT3104IJQ-2-T1-CHP 137-AAT3104IJQ-2-T1 AAT3104IJQ-2-T1 AAT3104IJQ-2-T1
Product Name PMIC - PMIC - LED Drivers - AAT3104IJQ-2-T1 LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3409HVMY - 090250-LM3409HVMY - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 10-MSOP-EP
View Details
2 suppliers
PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1019987-A6279ELW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
5 suppliers