IC LED DRIVER RGLTR 750MA 14TDFN Product overview: AAT1271IWO-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT1271IWO-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1134920-AAT1271IWO-T
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Voltage - Output: 5.5V
Frequency: 2MHz
Current - Output / Channel: 750mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 14-TDFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analogictech.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
IC REG CONV BOOST 1.5A 14TDFN
IC LED DRIVER RGLTR 750MA 14TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AAT1271IWO-T1 | 1134920-AAT1271IWO-T1 | AAT1271IWO-T1 | AAT1271IWO-T1 |
| Product Name | 750MA LED Driver IC | PMIC - PMIC - LED Drivers - AAT1271IWO-T1 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 2 # | |||
| Package Type | Tape & Reel (TR) |