XOMOX (A Crane Co. Company) Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and... | |
| CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance... | |
| Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to... | |
| XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300... | |
| Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug... | |
| Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining... | |
| Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great... | |
| Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line... | |
| Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP... |
| Next >> |