XOMOX (A Crane Co. Company) Plug Valves 1"367PJ-Class 300 2-Way

Description
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
Description
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.

Suppliers

Company
Product
Description
Supplier Links
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 1"367PJ-Class 300 2-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008071-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
VALVES - BP-075-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details