Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2" 036SW-Class 150 3-Way Weld |
| Product Name | Plug Valves |
| Valve Type | Plug; Sanitary (optional feature) |
| Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
| Media | Water; Steam; Air; Chemical |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 285.00 psi (201 m H2O) |