XOMOX (A Crane Co. Company) Plug Valves 2x1x2" to 6x4x6" 067FJ-Class 150 2-Way

Suppliers

Company
Product
Description
Supplier Links
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 2x1x2" to 6x4x6" 067FJ-Class 150 2-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 1.00 to 2.50 inch (25.40 to 63.50 mm)
Maximum Pressure 285.00 psi (201 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M3H-3OL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Process Cooling Water Stick - PCWS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve
Primary Material PVC
Media Water; Cold Water  
View Details
Swing Check Valves - 78A - Flomatic Valves
Specs
Valve Type Swing; Angle; Check
Primary Material Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details