Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8"037PJ-Class 150 3-Way |
| Product Name | Plug Valves |
| Valve Type | Diverter; Plug; Sanitary (optional feature) |
| Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
| Media | Water; Steam; Air; Chemical |
| Valve Size | 8.00 inch (203.20 mm) |
| Maximum Pressure | 285.00 psi (201 m H2O) |