XOMOX (A Crane Co. Company) Plug Valves 20" 0337-Class 300 3-Way Flanged

Description
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
Description
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Suppliers

Company
Product
Description
Supplier Links
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 20" 0337-Class 300 3-Way Flanged
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 20.00 inch (508.00 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305499 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1226010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
855 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details