Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1 1/2" 061-Class 150 Lined 2-Way |
| Product Name | Plug Valves |
| Valve Type | Plug; Sanitary (optional feature) |
| Primary Material | Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
| Media | Water; Steam; Air; Chemical |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 289.00 psi (203 m H2O) |