XOMOX (A Crane Co. Company) Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output... | |
| Saunders SSC Range With the same flexibility as the EC actuator, the Saunders SSC is manufactured from 316L investment cast stainless steel . Suitable for both aseptic and industrial applications,... | |
| Saunders® ECX Actuators provide an extension to the Saunders EC Actuator range, providing excellent chemical resistance with a compact design. ECX actuators are suitable for Weir Type A diaphragm valves... | |
| Several different actuator models may be provided for each valve size to suit different line and operating pressures. The range allows valve closure against the maximum valve working pressure and... | |
| Saunders® EC & S360 Types Print Overview Saunders® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and... |