XOMOX (A Crane Co. Company) Plug Valves 1" 1366BW-Class 300 2-Way Weld

Suppliers

Company
Product
Description
Supplier Links
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 1" 1366BW-Class 300 2-Way Weld
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV14-M1H-2OLS-2GLS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Foot Valves - 333SS - Flomatic Valves
Flomatic Valves
Specs
Valve Type Foot Valve; Check; Poppet
Primary Material Stainless Steel
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details