XOMOX (A Crane Co. Company) Ball Valves 2" 911-Class 150 Full Port

Description
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.
Description
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Suppliers

Company
Product
Description
Supplier Links
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.

Xomox fully lined products are a reliable alternative to cost high alloy valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 2" 911-Class 150 Full Port
Product Name Ball Valves
Valve Type Ball; Sanitary (optional feature)
Primary Material Ductile Iron; PFA Lined
Media Water; Steam; Air; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 275.00 psi (194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317839 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Labcock Valves - 1077002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
500 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details