Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 20" 037-Class 150 3-Way Flanged |
| Product Name | Plug Valves |
| Valve Type | Diverter; Plug; Sanitary (optional feature) |
| Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
| Media | Water; Steam; Air; Chemical |
| Valve Size | 20.00 inch (508.00 mm) |
| Maximum Pressure | 300.00 psi (211 m H2O) |