XOMOX (A Crane Co. Company) Butterfly Valves 3" 8xx Wafer/Lug-600/1480 High Perform

Description
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.
Description
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.

Suppliers

Company
Product
Description
Supplier Links
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.

XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or high temperature metal seats.
The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 3" 8xx Wafer/Lug-600/1480 High Perform
Product Name Butterfly Valves
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 3.00 inch (76.20 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 175567005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVDF
Valve Size 4.33 inch (110.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113780040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details
500 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details