Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2"944-Class 150 Standard Port |
| Product Name | Ball Valves |
| Valve Type | Ball; Sanitary (optional feature) |
| Primary Material | Ductile Iron; PFA Lined |
| Media | Water; Steam; Air; Chemical |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 275.00 psi (194 m H2O) |